Micron Technology, Inc. 3V 3.3V Memory IC and Storage Component JS28F128J3F75B

Description
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 75ns 56-Pin TSOP T/R Product overview: JS28F128J3F75B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128J3F75B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 75ns 56-Pin TSOP T/R Product overview: JS28F128J3F75B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128J3F75B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-JS28F128J3F75B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-JS28F128J3F75B
3V 3.3V Memory IC and Storage Component 774-JS28F128J3F75B
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 75ns 56-Pin TSOP T/R Product overview: JS28F128J3F75B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128J3F75B can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 75ns 56-Pin TSOP T/R Product overview: JS28F128J3F75B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128J3F75B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - JS28F128J3F75B - 922432-JS28F128J3F75B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS28F128J3F75B
922432-JS28F128J3F75B
Memory - Flash - JS28F128J3F75B 922432-JS28F128J3F75B
Manufacturer: Micron Technology Inc. Win Source Part Number: 922432-JS28F128J3F75 B Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 75 ns 56-TSOP Package: Reel - TR Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 922432-JS28F128J3F75B
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 75 ns 56-TSOP
Package: Reel - TR
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.32.0071

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-JS28F128J3F75B 922432-JS28F128J3F75B
Product Name 3V 3.3V Memory IC and Storage Component Memory - Flash - JS28F128J3F75B
Memory Category Flash Flash
Access Time 75 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL064P0XMFI003M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
2 suppliers
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 71016S12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details