Manufacturer: Micron Technology Inc.
Win Source Part Number: 1050114-JS28F128J3F7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 75ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC FLASH 128MBIT PARALLEL 56TSOP Product overview: JS28F128J3F75B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F128J3F75B TR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 75ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 128Mbit Parallel 75 ns 56-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1050114-JS28F128J3F75B TR | 774-JS28F128J3F75B TR | JS28F128J3F75BTR-ND | JS28F128J3F75B TR | JS28F128J3F75B TR |
| Product Name | Memory - Flash - JS28F128J3F75B TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 75 ns | 75 ns | 75 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 56-TSOP (14x20) | Tape & Reel (TR) | "56-TFSOP (0.724"", 18.40mm Width)" | 56-TFSOP (0.724\", 18.40mm Width) |