Manufacturer: Micron Technology Inc.
Win Source Part Number: 018145-JS28F00AM29EW
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Gb (128M x 8, 64M x 16)
Access Time: 110ns
Family Name: JS28F00AM29EWL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL01GT12TFVV23; S29GL01GT12TFN020; S29GL01GT13TFNV13; S29GL01GT12TFN023;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 110ns 56-TSOP
IC FLASH 1GBIT PARALLEL 56TSOP Product overview: JS28F00AM29EWLA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F00AM29EWLA can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 1Gbit Parallel 110 ns 56-TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 018145-JS28F00AM29EWLA | JS28F00AM29EWLA-ND | 774-JS28F00AM29EWLA | JS28F00AM29EWLA | JS28F00AM29EWLA | JS28F00AM29EWLA |
| Product Name | Memory - Flash - JS28F00AM29EWLA | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 110 ns | 110 ns | 110 ns | 110 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 56-TSOP (14x20) | "56-TFSOP (0.724"", 18.40mm Width)" | Tray | 56-TFSOP (0.724\", 18.40mm Width) |