MICRON TECHNOLOGY, INC.
GE28F160C3BD70A -- MICROPROCESSORS
Micron Technology, Inc.
Microprocessors
GE28F160C3BD70A
Description
Memory IC 16Mbit 70 ns
-
Quarktwin Technology Ltd.
Datasheet
Description
Memory IC 16Mbit 70 ns
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
GE28F160C3BD70A |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; HLQFP
View Details
7 suppliers
Teledyne e2v Semiconductors
Data Bus
32-Bit
Microprocessor Family
, PowerPC Architecture
Package Type
P-BGA; Other; 1295 pin FC PBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|