Micron Technology, Inc. Memory - RAM - FM25640B-GA FM25640B-GA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872056-FM25640B-GA Series: Automotive, AEC-Q100, F-RAM™ Operating Temperature Range: -40°C ~ 125°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) SPI 4 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FM25640 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.32.0071 Other Part Number: 428-3203, -FM25640B-GA, 1140-1007, FM25640BGA, 2832-FM25640B-GA
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872056-FM25640B-GA Series: Automotive, AEC-Q100, F-RAM™ Operating Temperature Range: -40°C ~ 125°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) SPI 4 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FM25640 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.32.0071 Other Part Number: 428-3203, -FM25640B-GA, 1140-1007, FM25640BGA, 2832-FM25640B-GA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM25640B-GA - 872056-FM25640B-GA - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM25640B-GA
872056-FM25640B-GA
Memory - RAM - FM25640B-GA 872056-FM25640B-GA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872056-FM25640B-GA Series: Automotive, AEC-Q100, F-RAM™ Operating Temperature Range: -40°C ~ 125°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) SPI 4 MHz 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FM25640 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.32.0071 Other Part Number: 428-3203, -FM25640B-GA, 1140-1007, FM25640BGA, 2832-FM25640B-GA

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 872056-FM25640B-GA
Series: Automotive, AEC-Q100, F-RAM™
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) SPI 4 MHz 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FM25640
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 100
HTSUS: 8542.32.0071
Other Part Number: 428-3203, -FM25640B-GA, 1140-1007, FM25640BGA, 2832-FM25640B-GA

Buy Now Datasheet
4MHZ Memory IC and Storage Component - 774-FM25640B-GA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4MHZ Memory IC and Storage Component
774-FM25640B-GA
4MHZ Memory IC and Storage Component 774-FM25640B-GA
IC FRAM 64KBIT SPI 4MHZ 8SOIC Product overview: FM25640B-GA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25640B-GA can be used for catalog matching and distributor lookup.

IC FRAM 64KBIT SPI 4MHZ 8SOIC Product overview: FM25640B-GA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM25640B-GA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 872056-FM25640B-GA 774-FM25640B-GA
Product Name Memory - RAM - FM25640B-GA 4MHZ Memory IC and Storage Component
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
40MHZ Memory IC and Storage Component - 774-FM25V20A-PG - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category FRAM
Access Time 16 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Memory IC and Storage Component - 774-29705APC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Bulk
View Details
4 suppliers