Micron Technology, Inc. Memory IC and Storage Component EDBA164B2PR-1D-F-R

Description
LPDDR2-1066 256Mx64 Product overview: EDBA164B2PR-1D-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDBA164B2PR-1D-F -R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LPDDR2-1066 256Mx64 Product overview: EDBA164B2PR-1D-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDBA164B2PR-1D-F -R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-EDBA164B2PR-1D-F-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-EDBA164B2PR-1D-F-R
Memory IC and Storage Component 774-EDBA164B2PR-1D-F-R
LPDDR2-1066 256Mx64 Product overview: EDBA164B2PR-1D-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDBA164B2PR-1D-F -R can be used for catalog matching and distributor lookup.

LPDDR2-1066 256Mx64 Product overview: EDBA164B2PR-1D-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDBA164B2PR-1D-F-R can be used for catalog matching and distributor lookup.

Supplier's Site
DRAM - 1447222-EDBA164B2PR-1D-F-R - Win Source Electronics
Laguna Hills, CA, United States
Category: DRAM Win Source Part Number: 1447222-EDBA164B2PR- 1D-F-R Manufacturer: Micron Technology Inc.

Category: DRAM
Win Source Part Number: 1447222-EDBA164B2PR-1D-F-R
Manufacturer: Micron Technology Inc.

Buy Now
Dram, 256M X 64Bit, -30 To 85Deg C; Dram Type Micron - 80AH6026 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 64Bit, -30 To 85Deg C; Dram Type Micron
80AH6026
Dram, 256M X 64Bit, -30 To 85Deg C; Dram Type Micron 80AH6026
DRAM, 256M X 64BIT, -30 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:16Gbit; DRAM Memory Configuration:256M x 64bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:216Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

DRAM, 256M X 64BIT, -30 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:16Gbit; DRAM Memory Configuration:256M x 64bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:216Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-EDBA164B2PR-1D-F-R 1447222-EDBA164B2PR-1D-F-R 80AH6026
Product Name Memory IC and Storage Component DRAM Dram, 256M X 64Bit, -30 To 85Deg C; Dram Type Micron
Memory Category DRAM Chip
Data Rate 533 MHz
Access Time 1.88 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 04188CBLBB-25 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details