Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047946-EDB8132B3MC-
Density: 8 Gb
Number of Pins: 134
Categories: OEM Parts(C-E)
Max Frequency: 533 MHz
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Address Bus Width: 14 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047946-EDB8132B3MC-1D-F-D |
| Product Name | OEM Parts - OEM Parts (C - E) - EDB8132B3MC-1D-F-D |