Micron Technology, Inc. 1066MHz Memory IC and Storage Component EDB1332BDBH-1DIT-F-R

Description
LPDDR2 32Mx32 1066MHz Product overview: EDB1332BDBH-1DIT-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1066MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1066MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB1332BDBH-1DIT -F-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LPDDR2 32Mx32 1066MHz Product overview: EDB1332BDBH-1DIT-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1066MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1066MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB1332BDBH-1DIT -F-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1066MHz Memory IC and Storage Component - 774-EDB1332BDBH-1DIT-F-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1066MHz Memory IC and Storage Component
774-EDB1332BDBH-1DIT-F-R
1066MHz Memory IC and Storage Component 774-EDB1332BDBH-1DIT-F-R
LPDDR2 32Mx32 1066MHz Product overview: EDB1332BDBH-1DIT-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1066MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1066MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB1332BDBH-1DIT -F-R can be used for catalog matching and distributor lookup.

LPDDR2 32Mx32 1066MHz Product overview: EDB1332BDBH-1DIT-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1066MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1066MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB1332BDBH-1DIT-F-R can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - EDB1332BDBH-1DIT-F-R - 943135-EDB1332BDBH-1DIT-F-R - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - EDB1332BDBH-1DIT-F-R
943135-EDB1332BDBH-1DIT-F-R
Memory - DDR - EDB1332BDBH-1DIT-F-R 943135-EDB1332BDBH-1DIT-F-R
Win Source Part Number: 943135-EDB1332BDBH-1 DIT-F-R Series: * Categories: Memory

Win Source Part Number: 943135-EDB1332BDBH-1DIT-F-R
Series: *
Categories: Memory

Buy Now
Dram, 32M X 32Bit, -40 To 85Deg C; Dram Type Micron - 80AH6035 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 32M X 32Bit, -40 To 85Deg C; Dram Type Micron
80AH6035
Dram, 32M X 32Bit, -40 To 85Deg C; Dram Type Micron 80AH6035
DRAM, 32M X 32BIT, -40 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:1Gbit; DRAM Memory Configuration:32M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

DRAM, 32M X 32BIT, -40 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:1Gbit; DRAM Memory Configuration:32M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-EDB1332BDBH-1DIT-F-R 943135-EDB1332BDBH-1DIT-F-R 80AH6035
Product Name 1066MHz Memory IC and Storage Component Memory - DDR - EDB1332BDBH-1DIT-F-R Dram, 32M X 32Bit, -40 To 85Deg C; Dram Type Micron
Memory Category DRAM Chip
Data Rate 533 MHz
Access Time 1.88 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers