Micron Technology, Inc. Logic - Logic - FIFOs Memory - CY7C4285V-10ASXC CY7C4285V-10ASXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916499-CY7C4285V-10A SXC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 8ns 64-TQFP (14x14) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 7C4285 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 160 HTSUS: 8542.32.0071 Other Part Number: -CY7C4285V, 2832-CY7C4285V-10ASX C, CY7C4285V10ASXC
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916499-CY7C4285V-10A SXC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 8ns 64-TQFP (14x14) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 7C4285 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 160 HTSUS: 8542.32.0071 Other Part Number: -CY7C4285V, 2832-CY7C4285V-10ASX C, CY7C4285V10ASXC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4285V-10ASXC - 916499-CY7C4285V-10ASXC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4285V-10ASXC
916499-CY7C4285V-10ASXC
Logic - Logic - FIFOs Memory - CY7C4285V-10ASXC 916499-CY7C4285V-10ASXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916499-CY7C4285V-10A SXC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 8ns 64-TQFP (14x14) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 7C4285 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 160 HTSUS: 8542.32.0071 Other Part Number: -CY7C4285V, 2832-CY7C4285V-10ASX C, CY7C4285V10ASXC

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916499-CY7C4285V-10ASXC
Series: CY7C
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 8ns 64-TQFP (14x14)
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 7C4285
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 160
HTSUS: 8542.32.0071
Other Part Number: -CY7C4285V, 2832-CY7C4285V-10ASXC, CY7C4285V10ASXC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 916499-CY7C4285V-10ASXC
Product Name Logic - Logic - FIFOs Memory - CY7C4285V-10ASXC
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 592575-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers