Micron Technology, Inc. Memory - SRAM - CY7C144E-25AXC CY7C144E-25AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867716-CY7C144E-25AX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 25 ns 64-TQFP (14x14) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C144 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867716-CY7C144E-25AX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 25 ns 64-TQFP (14x14) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C144 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C144E-25AXC - 867716-CY7C144E-25AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C144E-25AXC
867716-CY7C144E-25AXC
Memory - SRAM - CY7C144E-25AXC 867716-CY7C144E-25AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867716-CY7C144E-25AX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 25 ns 64-TQFP (14x14) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C144 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 90 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867716-CY7C144E-25AXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 25 ns 64-TQFP (14x14)
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C144
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 90
HTSUS: 8542.32.0041

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 867716-CY7C144E-25AXC
Product Name Memory - SRAM - CY7C144E-25AXC
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14B104NA-ZS45XETTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 4000 kbits
View Details
3 suppliers
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details