Micron Technology, Inc. Memory - SRAM - CY7C136AE-55NXI CY7C136AE-55NXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867692-CY7C136AE-55N XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55 ns 52-PQFP (10x10) Package: Tray Package: 52-BQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C136 Categories: Integrated Circuits (ICs) Case / Package: 52-PQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.32.0041
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867692-CY7C136AE-55N XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55 ns 52-PQFP (10x10) Package: Tray Package: 52-BQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C136 Categories: Integrated Circuits (ICs) Case / Package: 52-PQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.32.0041
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C136AE-55NXI - 867692-CY7C136AE-55NXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C136AE-55NXI
867692-CY7C136AE-55NXI
Memory - SRAM - CY7C136AE-55NXI 867692-CY7C136AE-55NXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867692-CY7C136AE-55N XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55 ns 52-PQFP (10x10) Package: Tray Package: 52-BQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C136 Categories: Integrated Circuits (ICs) Case / Package: 52-PQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867692-CY7C136AE-55NXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55 ns 52-PQFP (10x10)
Package: Tray
Package: 52-BQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C136
Categories: Integrated Circuits (ICs)
Case / Package: 52-PQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 96
HTSUS: 8542.32.0041

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 867692-CY7C136AE-55NXI
Product Name Memory - SRAM - CY7C136AE-55NXI
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 524313-026-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Bits per Word 16 bits
View Details
Memory - 0436A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details