Micron Technology, Inc. Memory - SRAM - CY7C131E-25JXC CY7C131E-25JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867678-CY7C131E-25JX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25 ns 52-PLCC (19.13x19.13) Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C131 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 23 HTSUS: 8542.32.0041 Other Part Number: 2832-CY7C131E-25JXC, CY7C131E25JXC, 428-3288-5
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867678-CY7C131E-25JX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25 ns 52-PLCC (19.13x19.13) Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C131 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 23 HTSUS: 8542.32.0041 Other Part Number: 2832-CY7C131E-25JXC, CY7C131E25JXC, 428-3288-5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C131E-25JXC - 867678-CY7C131E-25JXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C131E-25JXC
867678-CY7C131E-25JXC
Memory - SRAM - CY7C131E-25JXC 867678-CY7C131E-25JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867678-CY7C131E-25JX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25 ns 52-PLCC (19.13x19.13) Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C131 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 23 HTSUS: 8542.32.0041 Other Part Number: 2832-CY7C131E-25JXC, CY7C131E25JXC, 428-3288-5

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867678-CY7C131E-25JXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 25 ns 52-PLCC (19.13x19.13)
Package: Tube
Package: 52-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C131
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC (19.13x19.13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 23
HTSUS: 8542.32.0041
Other Part Number: 2832-CY7C131E-25JXC, CY7C131E25JXC, 428-3288-5

Buy Now
Memory IC and Storage Component - 774-CY7C131E-25JXC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C131E-25JXC
Memory IC and Storage Component 774-CY7C131E-25JXC
IC SRAM 8KBIT PARALLEL 52PLCC Product overview: CY7C131E-25JXC from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C131E-25JXC can be used for catalog matching and distributor lookup.

IC SRAM 8KBIT PARALLEL 52PLCC Product overview: CY7C131E-25JXC from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C131E-25JXC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 867678-CY7C131E-25JXC 774-CY7C131E-25JXC
Product Name Memory - SRAM - CY7C131E-25JXC Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V2556XS133PF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers