Micron Technology, Inc. Memory - SRAM - CY7C10612DV33-10ZSXI CY7C10612DV33-10ZSXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916377-CY7C10612DV33 -10ZSXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10 ns 54-TSOP II Package: Tray Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C10612 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0040
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916377-CY7C10612DV33 -10ZSXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10 ns 54-TSOP II Package: Tray Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C10612 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C10612DV33-10ZSXI - 916377-CY7C10612DV33-10ZSXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C10612DV33-10ZSXI
916377-CY7C10612DV33-10ZSXI
Memory - SRAM - CY7C10612DV33-10ZSXI 916377-CY7C10612DV33-10ZSXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916377-CY7C10612DV33 -10ZSXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10 ns 54-TSOP II Package: Tray Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C10612 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0040

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916377-CY7C10612DV33-10ZSXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10 ns 54-TSOP II
Package: Tray
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C10612
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 108
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0040

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 916377-CY7C10612DV33-10ZSXI
Product Name Memory - SRAM - CY7C10612DV33-10ZSXI
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - DM77S184J-MIL - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 70 ns
Density 8 kbits
View Details
2 suppliers