Micron Technology, Inc. Memory - SRAM - CY7C0852AV-133AXC CY7C0852AV-133AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867634-CY7C0852AV-13 3AXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 4.5Mb (128K x 36) Parallel 133 MHz 176-TQFP (24x24) Package: Tray Package: 176-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C0852 Categories: Integrated Circuits (ICs) Case / Package: 176-TQFP (24x24) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0041 Other Part Number: CY7C0852AV133AXC, 2832-CY7C0852AV-133A XC
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867634-CY7C0852AV-13 3AXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 4.5Mb (128K x 36) Parallel 133 MHz 176-TQFP (24x24) Package: Tray Package: 176-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C0852 Categories: Integrated Circuits (ICs) Case / Package: 176-TQFP (24x24) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0041 Other Part Number: CY7C0852AV133AXC, 2832-CY7C0852AV-133A XC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C0852AV-133AXC - 867634-CY7C0852AV-133AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C0852AV-133AXC
867634-CY7C0852AV-133AXC
Memory - SRAM - CY7C0852AV-133AXC 867634-CY7C0852AV-133AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867634-CY7C0852AV-13 3AXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 4.5Mb (128K x 36) Parallel 133 MHz 176-TQFP (24x24) Package: Tray Package: 176-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C0852 Categories: Integrated Circuits (ICs) Case / Package: 176-TQFP (24x24) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0041 Other Part Number: CY7C0852AV133AXC, 2832-CY7C0852AV-133A XC

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867634-CY7C0852AV-133AXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Synchronous Memory IC 4.5Mb (128K x 36) Parallel 133 MHz 176-TQFP (24x24)
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C0852
Categories: Integrated Circuits (ICs)
Case / Package: 176-TQFP (24x24)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.32.0041
Other Part Number: CY7C0852AV133AXC, 2832-CY7C0852AV-133AXC

Buy Now
Memory IC and Storage Component - 774-CY7C0852AV-133AXC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C0852AV-133AXC
Memory IC and Storage Component 774-CY7C0852AV-133AXC
IC SRAM 4.5MBIT PARALLEL 176TQFP Product overview: CY7C0852AV-133AXC from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C0852AV-133AX C can be used for catalog matching and distributor lookup.

IC SRAM 4.5MBIT PARALLEL 176TQFP Product overview: CY7C0852AV-133AXC from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C0852AV-133AXC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 867634-CY7C0852AV-133AXC 774-CY7C0852AV-133AXC
Product Name Memory - SRAM - CY7C0852AV-133AXC Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - 2490481 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
 - 27C010-120DI - Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP32
View Details
4 suppliers