Micron Technology, Inc. Memory - SRAM - CY7C006A-20AXI CY7C006A-20AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916338-CY7C006A-20AX I Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (16K x 8) Parallel 20 ns 64-TQFP (14x14) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C006 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041 Other Part Number: 2832-CY7C006A-20AXI, 428-2086, CY7C006A-20AXI-ND, CY7C006A20AXI
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916338-CY7C006A-20AX I Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (16K x 8) Parallel 20 ns 64-TQFP (14x14) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C006 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041 Other Part Number: 2832-CY7C006A-20AXI, 428-2086, CY7C006A-20AXI-ND, CY7C006A20AXI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C006A-20AXI - 916338-CY7C006A-20AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C006A-20AXI
916338-CY7C006A-20AXI
Memory - SRAM - CY7C006A-20AXI 916338-CY7C006A-20AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916338-CY7C006A-20AX I Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (16K x 8) Parallel 20 ns 64-TQFP (14x14) Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C006 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0041 Other Part Number: 2832-CY7C006A-20AXI, 428-2086, CY7C006A-20AXI-ND, CY7C006A20AXI

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916338-CY7C006A-20AXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (16K x 8) Parallel 20 ns 64-TQFP (14x14)
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C006
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.32.0041
Other Part Number: 2832-CY7C006A-20AXI, 428-2086, CY7C006A-20AXI-ND, CY7C006A20AXI

Buy Now Datasheet
Memory IC and Storage Component - 774-CY7C006A-20AXI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C006A-20AXI
Memory IC and Storage Component 774-CY7C006A-20AXI
IC SRAM 128KBIT PARALLEL 64TQFP Product overview: CY7C006A-20AXI from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C006A-20AXI can be used for catalog matching and distributor lookup.

IC SRAM 128KBIT PARALLEL 64TQFP Product overview: CY7C006A-20AXI from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C006A-20AXI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 916338-CY7C006A-20AXI 774-CY7C006A-20AXI
Product Name Memory - SRAM - CY7C006A-20AXI Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 71024S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details