Micron Technology, Inc. RF Transceiver ICs - BCM20732S BCM20732S

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863671-BCM20732S Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 48-SMD Module Package: Tray Package: 48-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0000
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863671-BCM20732S Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 48-SMD Module Package: Tray Package: 48-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM20732S - 863671-BCM20732S - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM20732S
863671-BCM20732S
RF Transceiver ICs - BCM20732S 863671-BCM20732S
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863671-BCM20732S Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 48-SMD Module Package: Tray Package: 48-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0000

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 863671-BCM20732S
Operating Temperature Range: -30°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 48-SMD Module
Package: Tray
Package: 48-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A991C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 863671-BCM20732S
Product Name RF Transceiver ICs - BCM20732S
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details