Micron Technology, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V925BQGI 5V925BQGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 856811-5V925BQGI Features: IC 1 Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: 800-3188-5, 2832-5V925BQGI
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 856811-5V925BQGI Features: IC 1 Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: 800-3188-5, 2832-5V925BQGI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V925BQGI - 856811-5V925BQGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V925BQGI
856811-5V925BQGI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V925BQGI 856811-5V925BQGI
Manufacturer: Renesas Electronics America Win Source Part Number: 856811-5V925BQGI Features: IC 1 Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: 800-3188-5, 2832-5V925BQGI

Manufacturer: Renesas Electronics America
Win Source Part Number: 856811-5V925BQGI
Features: IC 1
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001
Other Part Number: 800-3188-5, 2832-5V925BQGI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 856811-5V925BQGI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V925BQGI
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
I²C Real-Time Clock Module - RV-8263-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BCPZ-RL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details