Micron Technology, Inc. Memory - Flash - 256P30T2 256P30T2

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 197431-256P30T2 Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 100ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 197431-256P30T2 Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 100ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - 256P30T2 - 197431-256P30T2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - 256P30T2
197431-256P30T2
Memory - Flash - 256P30T2 197431-256P30T2
Manufacturer: Micron Technology Inc. Win Source Part Number: 197431-256P30T2 Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 100ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 197431-256P30T2
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 100ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-256P30T2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-256P30T2
Memory IC and Storage Component 774-256P30T2
IC FLASH NOR 256MBIT Product overview: 256P30T2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-256P30T2 can be used for catalog matching and distributor lookup.

IC FLASH NOR 256MBIT Product overview: 256P30T2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-256P30T2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 197431-256P30T2 774-256P30T2
Product Name Memory - Flash - 256P30T2 Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S35ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details