Micromeritics SediGraph™ III 5120 Particle Size Analyzer

Description
The new SediGraph® III 5120 determines particle size by using the highly accurate and reproducible sedimentation technique which measures the gravity-induced settling rates of different size particles in a liquid with known properties. This is simple yet extremely effective technique for providing particle size information for a wide variety of materials. Proven Technique and Reliability Sedigraph III Brochure Sedigraph III Applications The SediGraph Method Overview SediGraph III Reporting System Application Notes, Scientific Articles and Bibliographies Sample Preparation Systems ASTM Methods - Particle Size USP Proven Technique and Reliability For over three decades, the Micromeritics SediGraph has remained the standard instrument for particle size analysis in many laboratories throughout the world. Whether in a rugged production environment or a controlled laboratory setting, the SediGraph continues to produce accurate results with superior reliability. Particle size distribution is measured using the sedimentation method. Particle mass is measured directly via X-ray absorption. By measuring the rate at which particles fall under gravity through a liquid having known properties as described by Stokes’ law, the SediGraph determines the equivalent spherical diameter of particles ranging from 300 to 0.1 micrometers. The new generation SediGraph III 5120 combines this proven technique with new technology to deliver reproducible and highly accurate particle size information, completing most analyses in minutes. Intelligent Design Features The SediGraph III 5120 offers advanced instrumentation features that ensure measurements are repeatable and easy to perform. New features make it easier to operate and maintain the instrument, and the results can be reliably reproduced by SediGraphs in other locations. Design improvements include: Utilization of a simplified pumping system ensures fast and easy maintenance Reduced noise level for a quieter working environment A maintenance reminder, based on the number of analyses performed, alerts you when it is time for routine maintenance Computer-controlled mixing chamber temperature improves repeatability and reproducibility A highly versatile and interactive reporting system provides a wide range of custom data presentation options and now includes particle settling velocity and grain size in Phi units
Datasheet
Description
The new SediGraph® III 5120 determines particle size by using the highly accurate and reproducible sedimentation technique which measures the gravity-induced settling rates of different size particles in a liquid with known properties. This is simple yet extremely effective technique for providing particle size information for a wide variety of materials. Proven Technique and Reliability Sedigraph III Brochure Sedigraph III Applications The SediGraph Method Overview SediGraph III Reporting System Application Notes, Scientific Articles and Bibliographies Sample Preparation Systems ASTM Methods - Particle Size USP Proven Technique and Reliability For over three decades, the Micromeritics SediGraph has remained the standard instrument for particle size analysis in many laboratories throughout the world. Whether in a rugged production environment or a controlled laboratory setting, the SediGraph continues to produce accurate results with superior reliability. Particle size distribution is measured using the sedimentation method. Particle mass is measured directly via X-ray absorption. By measuring the rate at which particles fall under gravity through a liquid having known properties as described by Stokes’ law, the SediGraph determines the equivalent spherical diameter of particles ranging from 300 to 0.1 micrometers. The new generation SediGraph III 5120 combines this proven technique with new technology to deliver reproducible and highly accurate particle size information, completing most analyses in minutes. Intelligent Design Features The SediGraph III 5120 offers advanced instrumentation features that ensure measurements are repeatable and easy to perform. New features make it easier to operate and maintain the instrument, and the results can be reliably reproduced by SediGraphs in other locations. Design improvements include: Utilization of a simplified pumping system ensures fast and easy maintenance Reduced noise level for a quieter working environment A maintenance reminder, based on the number of analyses performed, alerts you when it is time for routine maintenance Computer-controlled mixing chamber temperature improves repeatability and reproducibility A highly versatile and interactive reporting system provides a wide range of custom data presentation options and now includes particle settling velocity and grain size in Phi units
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SediGraph™ III 5120 Particle Size Analyzer -  - Micromeritics
Norcross, GA, USA
SediGraph™ III 5120 Particle Size Analyzer
SediGraph™ III 5120 Particle Size Analyzer
The new SediGraph® III 5120 determines particle size by using the highly accurate and reproducible sedimentation technique which measures the gravity-induced settling rates of different size particles in a liquid with known properties. This is simple yet extremely effective technique for providing particle size information for a wide variety of materials. Proven Technique and Reliability Sedigraph III Brochure Sedigraph III Applications The SediGraph Method Overview SediGraph III Reporting System Application Notes, Scientific Articles and Bibliographies Sample Preparation Systems ASTM Methods - Particle Size USP Proven Technique and Reliability For over three decades, the Micromeritics SediGraph has remained the standard instrument for particle size analysis in many laboratories throughout the world. Whether in a rugged production environment or a controlled laboratory setting, the SediGraph continues to produce accurate results with superior reliability. Particle size distribution is measured using the sedimentation method. Particle mass is measured directly via X-ray absorption. By measuring the rate at which particles fall under gravity through a liquid having known properties as described by Stokes’ law, the SediGraph determines the equivalent spherical diameter of particles ranging from 300 to 0.1 micrometers. The new generation SediGraph III 5120 combines this proven technique with new technology to deliver reproducible and highly accurate particle size information, completing most analyses in minutes. Intelligent Design Features The SediGraph III 5120 offers advanced instrumentation features that ensure measurements are repeatable and easy to perform. New features make it easier to operate and maintain the instrument, and the results can be reliably reproduced by SediGraphs in other locations. Design improvements include: Utilization of a simplified pumping system ensures fast and easy maintenance Reduced noise level for a quieter working environment A maintenance reminder, based on the number of analyses performed, alerts you when it is time for routine maintenance Computer-controlled mixing chamber temperature improves repeatability and reproducibility A highly versatile and interactive reporting system provides a wide range of custom data presentation options and now includes particle settling velocity and grain size in Phi units

The new SediGraph® III 5120 determines particle size by using the highly accurate and reproducible sedimentation technique which measures the gravity-induced settling rates of different size particles in a liquid with known properties. This is simple yet extremely effective technique for providing particle size information for a wide variety of materials.

Proven Technique and Reliability

Sedigraph III Brochure

  • Sedigraph III Applications
  • The SediGraph
    Method Overview
  • SediGraph III
    Reporting System
  • Application Notes, Scientific Articles and Bibliographies
  • Sample Preparation Systems
  • ASTM Methods - Particle Size
  • USP

Proven Technique and Reliability For over three decades, the Micromeritics SediGraph has remained the standard instrument for particle size analysis in many laboratories throughout the world. Whether in a rugged production environment or a controlled laboratory setting, the SediGraph continues to produce accurate results with superior reliability. Particle size distribution is measured using the sedimentation method. Particle mass is measured directly via X-ray absorption. By measuring the rate at which particles fall under gravity through a liquid having known properties as described by Stokes’ law, the SediGraph determines the equivalent spherical diameter of particles ranging from 300 to 0.1 micrometers.

The new generation SediGraph III 5120 combines this proven technique with new technology to deliver reproducible and highly accurate particle size information, completing most analyses in minutes.

Intelligent Design Features

The SediGraph III 5120 offers advanced instrumentation features that ensure measurements are repeatable and easy to perform. New features make it easier to operate and maintain the instrument, and the results can be reliably reproduced by SediGraphs in other locations.

Design improvements include:

  • Utilization of a simplified pumping system ensures fast and easy maintenance
  • Reduced noise level for a quieter working environment
  • A maintenance reminder, based on the number of analyses performed, alerts you when it is time for routine maintenance
  • Computer-controlled mixing chamber temperature improves repeatability and reproducibility
  • A highly versatile and interactive reporting system provides a wide range of custom data presentation options and now includes particle settling velocity and grain size in Phi units
Supplier's Site Datasheet

Technical Specifications

  Micromeritics
Product Category Particle Analyzers
Product Name SediGraph™ III 5120 Particle Size Analyzer
Measurement Type Size
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-PQC 22US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Table Top Particle counter
View Details
Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count
Technology Microscopy / Image Analysis
Display & Special Features PC Interface / Networkable; Video
View Details
Desktop Scanning Electron Microscope Software - ParticleMetric - Phenom-World BV
Specs
Measurement Type Size; Shape
Sample Type Powder / Solid
Technology Microscopy / Image Analysis
View Details
Rice Quality Inspector - TX200 - Kett US
Specs
Measurement Type Shape; Specialty / Other; Color Defects
Sample Type Powder / Solid
Technology Microscopy / Image Analysis
View Details