Micromega Dynamics Structural Health Smart Acquistion System RECOVIB DAQ-01

Description
The RECOVIB.DAQ-01 is a high resolution multi-channel smart acquisition system to be used in Structural Health Monitoring applications. Its dual processor architecture includes a digital signal processing core allowing efficient front-end signal processing. The second core further analyses recorded vibration measurements and communicates results to the external world through an ethernet connection. Attention is paid to aspects of EMC and operation over a wide temperature range to allow usage in harsh environments such as wind turbines. Can be used with our sensors or with other commercially available sensors with current or voltage output. High dynamics and resolution (24-bit). High EMC immunity (tested according to various wind turbine manufacturer specifications). Up to 24 channels Coordination with usual lightning protection modules Ethernet connection with various Ethernet protocols (UDP/IP, TCP/IP for acquisition streaming, FTP server or client for acquisition file transfers, NTP for time synchronization with time server, SMTP for sending emails and more) Client to cloud services available (telemetry and device management). Operation down to -40°C (including cold start) and up to 75°C (fanless). Possibility to implement local processing algorithms.
Datasheet
Description
The RECOVIB.DAQ-01 is a high resolution multi-channel smart acquisition system to be used in Structural Health Monitoring applications. Its dual processor architecture includes a digital signal processing core allowing efficient front-end signal processing. The second core further analyses recorded vibration measurements and communicates results to the external world through an ethernet connection. Attention is paid to aspects of EMC and operation over a wide temperature range to allow usage in harsh environments such as wind turbines. Can be used with our sensors or with other commercially available sensors with current or voltage output. High dynamics and resolution (24-bit). High EMC immunity (tested according to various wind turbine manufacturer specifications). Up to 24 channels Coordination with usual lightning protection modules Ethernet connection with various Ethernet protocols (UDP/IP, TCP/IP for acquisition streaming, FTP server or client for acquisition file transfers, NTP for time synchronization with time server, SMTP for sending emails and more) Client to cloud services available (telemetry and device management). Operation down to -40°C (including cold start) and up to 75°C (fanless). Possibility to implement local processing algorithms.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Structural Health Smart Acquistion System - RECOVIB DAQ-01 - Micromega Dynamics
Fernelmont, Belgium
Structural Health Smart Acquistion System
RECOVIB DAQ-01
Structural Health Smart Acquistion System RECOVIB DAQ-01
The RECOVIB.DAQ-01 is a high resolution multi-channel smart acquisition system to be used in Structural Health Monitoring applications. Its dual processor architecture includes a digital signal processing core allowing efficient front-end signal processing. The second core further analyses recorded vibration measurements and communicates results to the external world through an ethernet connection. Attention is paid to aspects of EMC and operation over a wide temperature range to allow usage in harsh environments such as wind turbines. Can be used with our sensors or with other commercially available sensors with current or voltage output. High dynamics and resolution (24-bit). High EMC immunity (tested according to various wind turbine manufacturer specifications). Up to 24 channels Coordination with usual lightning protection modules Ethernet connection with various Ethernet protocols (UDP/IP, TCP/IP for acquisition streaming, FTP server or client for acquisition file transfers, NTP for time synchronization with time server, SMTP for sending emails and more) Client to cloud services available (telemetry and device management). Operation down to -40°C (including cold start) and up to 75°C (fanless). Possibility to implement local processing algorithms.

The RECOVIB.DAQ-01 is a high resolution multi-channel smart acquisition system to be used in Structural Health Monitoring applications.
Its dual processor architecture includes a digital signal processing core allowing efficient front-end signal processing.
The second core further analyses recorded vibration measurements and communicates results to the external world through an ethernet connection.
Attention is paid to aspects of EMC and operation over a wide temperature range to allow usage in harsh environments such as wind turbines.

  • Can be used with our sensors or with other commercially available sensors with current or voltage output.
  • High dynamics and resolution (24-bit).
  • High EMC immunity (tested according to various wind turbine manufacturer specifications).
  • Up to 24 channels
  • Coordination with usual lightning protection modules
  • Ethernet connection with various Ethernet protocols (UDP/IP, TCP/IP for acquisition streaming, FTP server or client for acquisition file transfers, NTP for time
  • synchronization with time server, SMTP for sending emails and more)
  • Client to cloud services available (telemetry and device management).
  • Operation down to -40°C (including cold start) and up to 75°C (fanless).
  • Possibility to implement local processing algorithms.
Supplier's Site Datasheet

Technical Specifications

  Micromega Dynamics
Product Category Data Acquisition
Product Number RECOVIB DAQ-01
Product Name Structural Health Smart Acquistion System
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - 6862056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Analog Channels 64 #
Resolution 16 bits
Inputs Analogue, digital
View Details
SCM5B32 Analog Current Input Module - SCM5B32-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details