MicroGroup Compression Fitting (Tuohy Borst) 316-MLL-TUOHY-5

Description
MicroGroup is pleased to introduce to market its new line of compression fittings. Designed for quick and easy connection to a wide variety of materials and tube diameters, these handy components eliminate the need for time consuming and costly secondary operations including; welding, brazing, soldering and more. Stocked body parts constructed from type 316 stainless steel with reusable and replaceable silicone seals. Other custom materials available upon request. Features: • 24 hour delivery – available from stock • Resists extreme temperature variations: 100°F to 350°F • FDA approved materials • Easy to disconnect and reuse • Compatible with a wide variety of materials and tube diameters • Up to 90 PSI liquid and air maximum Applications: • Surgical • Medical • Dental • Laboratory • and more!
Description
MicroGroup is pleased to introduce to market its new line of compression fittings. Designed for quick and easy connection to a wide variety of materials and tube diameters, these handy components eliminate the need for time consuming and costly secondary operations including; welding, brazing, soldering and more. Stocked body parts constructed from type 316 stainless steel with reusable and replaceable silicone seals. Other custom materials available upon request. Features: • 24 hour delivery – available from stock • Resists extreme temperature variations: 100°F to 350°F • FDA approved materials • Easy to disconnect and reuse • Compatible with a wide variety of materials and tube diameters • Up to 90 PSI liquid and air maximum Applications: • Surgical • Medical • Dental • Laboratory • and more!

Suppliers

Company
Product
Description
Supplier Links
Compression Fitting (Tuohy Borst) - 316-MLL-TUOHY-5 - MicroGroup
Medway, MA, USA
Compression Fitting (Tuohy Borst)
316-MLL-TUOHY-5
Compression Fitting (Tuohy Borst) 316-MLL-TUOHY-5
MicroGroup is pleased to introduce to market its new line of compression fittings. Designed for quick and easy connection to a wide variety of materials and tube diameters, these handy components eliminate the need for time consuming and costly secondary operations including; welding, brazing, soldering and more. Stocked body parts constructed from type 316 stainless steel with reusable and replaceable silicone seals. Other custom materials available upon request. Features: • 24 hour delivery – available from stock • Resists extreme temperature variations: 100°F to 350°F • FDA approved materials • Easy to disconnect and reuse • Compatible with a wide variety of materials and tube diameters • Up to 90 PSI liquid and air maximum Applications: • Surgical • Medical • Dental • Laboratory • and more!

MicroGroup is pleased to introduce to market its new line of compression
fittings. Designed for quick and easy connection to a wide variety of
materials and tube diameters, these handy components eliminate the
need for time consuming and costly secondary operations including;
welding, brazing, soldering and more. Stocked body parts constructed
from type 316 stainless steel with reusable and replaceable silicone
seals. Other custom materials available upon request.

Features:
• 24 hour delivery – available from stock
• Resists extreme temperature variations:
100°F to 350°F
• FDA approved materials
• Easy to disconnect and reuse
• Compatible with a wide variety of
materials and tube diameters
• Up to 90 PSI liquid and air maximum

Applications:
• Surgical
• Medical
• Dental
• Laboratory
• and more!

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Tube Fittings
Product Number 316-MLL-TUOHY-5
Product Name Compression Fitting (Tuohy Borst)
Fitting Type Luer Lock Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Female Thread to Barb Straight - MHF - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Fitting - PQ-EU08 - Clippard
Specs
Fitting Type Elbow Fitting; Union Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Push-in fitting, self-sealing - QSK-G1/2-12 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details
Male Connector Fittings - 61034 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details