Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CHIP INDUCTORS
MICROGATE SYSTEMS, LTD.
MGCI1608H3N9ST-LF -- INDUCTORS/COILS/TRANSFORMERS >> INDUCTORS (SMD)
MicroGate Systems, Ltd.
Inductors/Coils/Transformers >> Inductors (SMD)
MGCI1608H3N9ST-LF
Description
500mA 3.9nH 140mΩ 0603 Inductors (SMD) ROHS
Datasheet
Description
500mA 3.9nH 140mΩ 0603 Inductors (SMD) ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MGCI1608H3N9ST-LF
Inductors/Coils/Transformers >> Inductors (SMD)
MGCI1608H3N9ST-LF
500mA 3.9nH 140mΩ 0603 Inductors (SMD) ROHS
500mA 3.9nH 140mΩ 0603 Inductors (SMD) ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Chip Inductors
Product Number
MGCI1608H3N9ST-LF
Product Name
Inductors/Coils/Transformers >> Inductors (SMD)
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
0.033uH 250MHz 0.78A Inductor and Choke
0402DC-33NXGRW
Specs
Inductance Tolerance
2 (+/- %)
Standards and Certifications
RoHS
View Details
2
suppliers
KOA Speer Electronics, Inc.
Fixed Inductors - KQ0603TTE33NJ
KQ0603TTE33NJ
Specs
Standards and Certifications
RoHS
Inductance Range
0.0330 microH
DCR
0.2200 ohms
View Details
2
suppliers
RS Components, Ltd.
Surface Mount Inductors
2126015P
Specs
Standards and Certifications
RoHS
Inductance Range
47 microH
Rated DC Current
700 milliamps
View Details
Central Technologies
CT0603LS Series
CT0603LS_-562_
Specs
Technology
Wirewound
Core Material
Ceramic
Devices in Package
1
View Details