MicroGate Systems, Ltd. Antennas MA321

Description
MA321
Datasheet
Description
MA321
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas MA321
MA321

MA321

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Antennas
Product Number MA321
Product Name Antennas
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers