Microelectrodes, Inc. Flexible Dip-type Reference Electrode

Description
These electrodes are designed for use with any pH or ion-selective electrode.  They utilize Ag-AgCl internal reference electrodes with 3M KCl filling solution.  They may be used for many weeks before refilling is required.  Each reference electrode includes 2 reference barrels and a bottle of 3M KCl.
Description
These electrodes are designed for use with any pH or ion-selective electrode.  They utilize Ag-AgCl internal reference electrodes with 3M KCl filling solution.  They may be used for many weeks before refilling is required.  Each reference electrode includes 2 reference barrels and a bottle of 3M KCl.

Suppliers

Company
Product
Description
Supplier Links
Flexible Dip-type Reference Electrode -  - Microelectrodes, Inc.
Bedford, NH, USA
Flexible Dip-type Reference Electrode
Flexible Dip-type Reference Electrode
These electrodes are designed for use with any pH or ion-selective electrode.  They utilize Ag-AgCl internal reference electrodes with 3M KCl filling solution.  They may be used for many weeks before refilling is required.  Each reference electrode includes 2 reference barrels and a bottle of 3M KCl.

These electrodes are designed for use with any pH or ion-selective electrode.  They utilize Ag-AgCl internal reference electrodes with 3M KCl filling solution.  They may be used for many weeks before refilling is required.  Each reference electrode includes 2 reference barrels and a bottle of 3M KCl.

Supplier's Site

Technical Specifications

  Microelectrodes, Inc.
Product Category pH Electrodes
Product Name Flexible Dip-type Reference Electrode
Junction Type Single Junction
Mounting Options Hand Held or Portable
Diameter/ Width 0.0787 inch (2 mm)
Length 3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

pH Sensor IONOTRODE - 238525 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
pH Meter - PCE-PH 28L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
Complete LL-Ag/AgCl(gel) reference electrode - 6.0730.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 2.56 inch (65 mm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
View Details