Microchip Technology, Inc. Interface - Interface - Telecom - ZL88801LDG1 ZL88801LDG1

Description
Manufacturer: Microchip Technology Win Source Part Number: 809510-ZL88801LDG1 Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Telecom Circuit Interface: PCM Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 809510-ZL88801LDG1 Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Telecom Circuit Interface: PCM Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL88801LDG1 - 809510-ZL88801LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL88801LDG1
809510-ZL88801LDG1
Interface - Interface - Telecom - ZL88801LDG1 809510-ZL88801LDG1
Manufacturer: Microchip Technology Win Source Part Number: 809510-ZL88801LDG1 Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Telecom Circuit Interface: PCM Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: Microchip Technology
Win Source Part Number: 809510-ZL88801LDG1
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 1
Function: Telecom Circuit
Interface: PCM
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now
Interface Transceiver IC - 702-ZL88801LDG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL88801LDG1
Interface Transceiver IC 702-ZL88801LDG1
IC TELECOM INTERFACE 64QFN Product overview: ZL88801LDG1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL88801LDG1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 64QFN Product overview: ZL88801LDG1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL88801LDG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - ZL88801LDG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ZL88801LDG1
Integrated Circuits (ICs) - Interface - Telecom ZL88801LDG1
IC TELECOM INTERFACE 64QFN

IC TELECOM INTERFACE 64QFN

Supplier's Site
Telecom - ZL88801LDG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Telecom Circuit 64-QFN (9x9)

Telecom IC Telecom Circuit 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 809510-ZL88801LDG1 702-ZL88801LDG1 ZL88801LDG1 ZL88801LDG1
Product Name Interface - Interface - Telecom - ZL88801LDG1 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Line Interface ICs - 1899607 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD8170AN - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 8-PDIP
View Details