Microchip Technology, Inc. Interface - Interface - Telecom - ZL80002QAB1 ZL80002QAB1

Description
Manufacturer: Microchip Technology Win Source Part Number: 940019-ZL80002QAB1 Series: * Features: Telecom IC Package: Reel - TR Family Name: ZL80002 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8542.39.0001 Other Part Number: ZL80002QAB1CT, ZL80002QAB1DKR, ZL80002QAB1TR
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 940019-ZL80002QAB1 Series: * Features: Telecom IC Package: Reel - TR Family Name: ZL80002 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8542.39.0001 Other Part Number: ZL80002QAB1CT, ZL80002QAB1DKR, ZL80002QAB1TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL80002QAB1 - 940019-ZL80002QAB1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL80002QAB1
940019-ZL80002QAB1
Interface - Interface - Telecom - ZL80002QAB1 940019-ZL80002QAB1
Manufacturer: Microchip Technology Win Source Part Number: 940019-ZL80002QAB1 Series: * Features: Telecom IC Package: Reel - TR Family Name: ZL80002 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8542.39.0001 Other Part Number: ZL80002QAB1CT, ZL80002QAB1DKR, ZL80002QAB1TR

Manufacturer: Microchip Technology
Win Source Part Number: 940019-ZL80002QAB1
Series: *
Features: Telecom IC
Package: Reel - TR
Family Name: ZL80002
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8542.39.0001
Other Part Number: ZL80002QAB1CT, ZL80002QAB1DKR, ZL80002QAB1TR

Buy Now
Interface Transceiver IC - 702-ZL80002QAB1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL80002QAB1
Interface Transceiver IC 702-ZL80002QAB1
IC TELECOM INTERFACE Product overview: ZL80002QAB1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL80002QAB1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE Product overview: ZL80002QAB1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL80002QAB1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - ZL80002QAB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ZL80002QAB1
Integrated Circuits (ICs) - Interface - Telecom ZL80002QAB1
IC TELECOM INTERFACE

IC TELECOM INTERFACE

Supplier's Site
Telecom - ZL80002QAB1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 940019-ZL80002QAB1 702-ZL80002QAB1 ZL80002QAB1 ZL80002QAB1
Product Name Interface - Interface - Telecom - ZL80002QAB1 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - AN983BX-BG-T-V1 - 009716-AN983BX-BG-T-V1 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-PQFP-128
View Details
5 suppliers
Dual buffer/line driver; 3-state - 74AHC2G126DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Telecom - SI32176-C-GM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers