Microchip Technology, Inc. Interface - Interface - Telecom - ZL80002QAA1 ZL80002QAA1

Description
Manufacturer: Microchip Technology Win Source Part Number: 904292-ZL80002QAA1 Series: * Features: Telecom IC Package: Tube Family Name: ZL80002 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 904292-ZL80002QAA1 Series: * Features: Telecom IC Package: Tube Family Name: ZL80002 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL80002QAA1 - 904292-ZL80002QAA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL80002QAA1
904292-ZL80002QAA1
Interface - Interface - Telecom - ZL80002QAA1 904292-ZL80002QAA1
Manufacturer: Microchip Technology Win Source Part Number: 904292-ZL80002QAA1 Series: * Features: Telecom IC Package: Tube Family Name: ZL80002 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks

Manufacturer: Microchip Technology
Win Source Part Number: 904292-ZL80002QAA1
Series: *
Features: Telecom IC
Package: Tube
Family Name: ZL80002
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 37
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks

Buy Now
Interface Transceiver IC - 702-ZL80002QAA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL80002QAA1
Interface Transceiver IC 702-ZL80002QAA1
IC TELECOM INTERFACE Product overview: ZL80002QAA1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL80002QAA1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE Product overview: ZL80002QAA1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL80002QAA1 can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - ZL80002QAA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - ZL80002QAA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ZL80002QAA1
Integrated Circuits (ICs) - Interface - Telecom ZL80002QAA1
IC TELECOM INTERFACE

IC TELECOM INTERFACE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 904292-ZL80002QAA1 702-ZL80002QAA1 ZL80002QAA1 ZL80002QAA1
Product Name Interface - Interface - Telecom - ZL80002QAA1 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Line Interface ICs - 1900722P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54F540/BRA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details