Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom ZL792588GDG2

Description
Win Source Part Number: 989416-ZL792588GDG2 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 630 Mounting: SMD (SMT) Function: Telecom Circuit Supplier Device Package: 196-BGA Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ZL792588
Request a Quote Datasheet
Description
Win Source Part Number: 989416-ZL792588GDG2 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 630 Mounting: SMD (SMT) Function: Telecom Circuit Supplier Device Package: 196-BGA Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ZL792588
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 989416-ZL792588GDG2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
989416-ZL792588GDG2
Integrated Circuits (ICs) - Interface - Telecom 989416-ZL792588GDG2
Win Source Part Number: 989416-ZL792588GDG2 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 630 Mounting: SMD (SMT) Function: Telecom Circuit Supplier Device Package: 196-BGA Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ZL792588

Win Source Part Number: 989416-ZL792588GDG2
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 630
Mounting: SMD (SMT)
Function: Telecom Circuit
Supplier Device Package: 196-BGA
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: ZL792588

Buy Now
Interface Transceiver IC - 702-ZL792588GDG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL792588GDG2
Interface Transceiver IC 702-ZL792588GDG2
IC TELECOM INTERFACE 196BGA Product overview: ZL792588GDG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL792588GDG2 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 196BGA Product overview: ZL792588GDG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL792588GDG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ZL792588GDG2
Integrated Circuits (ICs) - Interface - Telecom ZL792588GDG2
IC TELECOM INTERFACE 196BGA

IC TELECOM INTERFACE 196BGA

Supplier's Site
Telecom - ZL792588GDG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Telecom Circuit 196-BGA

Telecom IC Telecom Circuit 196-BGA

Buy Now
IC TELECOM INTERFACE 196BGA

IC TELECOM INTERFACE 196BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 989416-ZL792588GDG2 702-ZL792588GDG2 ZL792588GDG2 ZL792588GDG2 ZL792588GDG2
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details