IC TELECOM INTERFACE 100LQFP Product overview: ZL50234QCG1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50234QCG1 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1282968-ZL50234QCG1
Packaging: Tray
Mounting Style: SMD
Function: Echo Cancellation
Supply Current: 22mA
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.6V ~ 2V
IC TELECOM INTERFACE 100LQFP
IC TELECOM INTERFACE 100LQFP
Telecom IC Echo Cancellation 100-LQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-ZL50234QCG1 | 1282968-ZL50234QCG1 | ZL50234QCG1 | ZL50234QCG1 | ZL50234QCG1 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - ZL50234QCG1 | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1.6V ~ 2V | Other; 1.6V ~ 2V | Other | Other; 1.6V ~ 2V | Other; 1.6V ~ 2V |