Microchip Technology, Inc. Interface Transceiver IC ZL50120GAG

Description
IC TELECOM INTERFACE 324BGA / Telecom IC Telecom Circuit 324-PBGA (23x23) Product overview: ZL50120GAG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50120GAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 324BGA / Telecom IC Telecom Circuit 324-PBGA (23x23) Product overview: ZL50120GAG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50120GAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-ZL50120GAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL50120GAG
Interface Transceiver IC 702-ZL50120GAG
IC TELECOM INTERFACE 324BGA / Telecom IC Telecom Circuit 324-PBGA (23x23) Product overview: ZL50120GAG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50120GAG can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 324BGA / Telecom IC Telecom Circuit 324-PBGA (23x23) Product overview: ZL50120GAG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50120GAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - ZL50120GAG - 940017-ZL50120GAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50120GAG
940017-ZL50120GAG
Interface - Interface - Telecom - ZL50120GAG 940017-ZL50120GAG
Manufacturer: Microchip Technology Win Source Part Number: 940017-ZL50120GAG Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Telecom Circuit 324-PBGA (23x23) Package: Tray Package: 324-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: ZL50120 Categories: Integrated Circuits (ICs) Case / Package: 324-PBGA (23x23) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Microchip Technology
Win Source Part Number: 940017-ZL50120GAG
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Telecom Circuit 324-PBGA (23x23)
Package: Tray
Package: 324-BGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZL50120
Categories: Integrated Circuits (ICs)
Case / Package: 324-PBGA (23x23)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Telecom - ZL50120GAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
ZL50120GAG
Telecom ZL50120GAG
Telecom IC Telecom Circuit 324-PBGA (23x23)

Telecom IC Telecom Circuit 324-PBGA (23x23)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-ZL50120GAG 940017-ZL50120GAG ZL50120GAG
Product Name Interface Transceiver IC Interface - Interface - Telecom - ZL50120GAG Telecom
Device Type Transceiver
Supply Voltage Other; 1.65V ~ 1.95V Other; 1.65V ~ 1.95V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3225-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-504 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - CY7C638234-SXC - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
Package Type 32-VFQFN Exposed Pad
View Details
2 suppliers