Microchip Technology, Inc. Interface - Interface - Telecom - ZL50119GAG2 ZL50119GAG2

Description
Manufacturer: Microchip Technology Win Source Part Number: 1282965-ZL50119GAG2 Packaging: Tray Mounting Style: SMD Function: Telecom Circuit Interface: TDM Supply Current: 950mA Categories: Integrated Circuits Supplier Device Package: 324-PBGA (23x23) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 324-BGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ZL50119 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 1.95V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1282965-ZL50119GAG2 Packaging: Tray Mounting Style: SMD Function: Telecom Circuit Interface: TDM Supply Current: 950mA Categories: Integrated Circuits Supplier Device Package: 324-PBGA (23x23) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 324-BGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ZL50119 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 1.95V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50119GAG2 - 1282965-ZL50119GAG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50119GAG2
1282965-ZL50119GAG2
Interface - Interface - Telecom - ZL50119GAG2 1282965-ZL50119GAG2
Manufacturer: Microchip Technology Win Source Part Number: 1282965-ZL50119GAG2 Packaging: Tray Mounting Style: SMD Function: Telecom Circuit Interface: TDM Supply Current: 950mA Categories: Integrated Circuits Supplier Device Package: 324-PBGA (23x23) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 324-BGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ZL50119 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 1.95V

Manufacturer: Microchip Technology
Win Source Part Number: 1282965-ZL50119GAG2
Packaging: Tray
Mounting Style: SMD
Function: Telecom Circuit
Interface: TDM
Supply Current: 950mA
Categories: Integrated Circuits
Supplier Device Package: 324-PBGA (23x23)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 324-BGA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: ZL50119
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 1.95V

Buy Now
Interface Transceiver IC - 702-ZL50119GAG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL50119GAG2
Interface Transceiver IC 702-ZL50119GAG2
32, 64 and 128 Channel CESoP Processors | IC CESOP PROCESSOR 64CH 324BGA Product overview: ZL50119GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50119GAG2 can be used for catalog matching and distributor lookup.

32, 64 and 128 Channel CESoP Processors | IC CESOP PROCESSOR 64CH 324BGA Product overview: ZL50119GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50119GAG2 can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - ZL50119GAG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Telecom Circuit 324-PBGA (23x23)

Telecom IC Telecom Circuit 324-PBGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282965-ZL50119GAG2 702-ZL50119GAG2 ZL50119GAG2
Product Name Interface - Interface - Telecom - ZL50119GAG2 Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 1.65V ~ 1.95V Other; 1.65V ~ 1.95V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1981AJST-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Line Interface ICs - 1907205P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Serial interface - 750-652/040-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers