Microchip Technology, Inc. Interface - Interface - Telecom - ZL50118GAG2 ZL50118GAG2

Description
Manufacturer: Microchip Technology Win Source Part Number: 1282964-ZL50118GAG2 Packaging: Tray Mounting Style: SMD Function: Telecom Circuit Interface: TDM Supply Current: 950mA Categories: Integrated Circuits Supplier Device Package: 324-PBGA (23x23) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 324-BGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: ZL50118 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 1.95V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1282964-ZL50118GAG2 Packaging: Tray Mounting Style: SMD Function: Telecom Circuit Interface: TDM Supply Current: 950mA Categories: Integrated Circuits Supplier Device Package: 324-PBGA (23x23) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 324-BGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: ZL50118 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 1.95V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50118GAG2 - 1282964-ZL50118GAG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50118GAG2
1282964-ZL50118GAG2
Interface - Interface - Telecom - ZL50118GAG2 1282964-ZL50118GAG2
Manufacturer: Microchip Technology Win Source Part Number: 1282964-ZL50118GAG2 Packaging: Tray Mounting Style: SMD Function: Telecom Circuit Interface: TDM Supply Current: 950mA Categories: Integrated Circuits Supplier Device Package: 324-PBGA (23x23) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 324-BGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: ZL50118 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 1.95V

Manufacturer: Microchip Technology
Win Source Part Number: 1282964-ZL50118GAG2
Packaging: Tray
Mounting Style: SMD
Function: Telecom Circuit
Interface: TDM
Supply Current: 950mA
Categories: Integrated Circuits
Supplier Device Package: 324-PBGA (23x23)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 324-BGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: ZL50118
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 1.95V

Buy Now
Interface Transceiver IC - 702-ZL50118GAG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL50118GAG2
Interface Transceiver IC 702-ZL50118GAG2
IC TELECOM INTERFACE 324BGA Product overview: ZL50118GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50118GAG2 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 324BGA Product overview: ZL50118GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50118GAG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - ZL50118GAG2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ZL50118GAG2
Integrated Circuits (ICs) - Interface - Telecom ZL50118GAG2
IC TELECOM INTERFACE 324BGA

IC TELECOM INTERFACE 324BGA

Supplier's Site
Telecom - ZL50118GAG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Telecom Circuit 324-PBGA (23x23)

Telecom IC Telecom Circuit 324-PBGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282964-ZL50118GAG2 702-ZL50118GAG2 ZL50118GAG2 ZL50118GAG2
Product Name Interface - Interface - Telecom - ZL50118GAG2 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 1.65V ~ 1.95V Other; 1.65V ~ 1.95V Other Other; 1.65V ~ 1.95V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Telecom - SI3011-F-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
Interface - CODECs - AD1886AJST-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details