IC TELECOM INTERFACE 552BGA Product overview: ZL50112GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50112GAG2 can be used for catalog matching and distributor lookup.
Telecom IC Telecom Circuit 552-PBGA (35x35)
IC TELECOM INTERFACE 552BGA
IC TELECOM INTERFACE 552BGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-ZL50112GAG2 | ZL50112GAG2 | 536-ZL50112GAG2 | ZL50112GAG2 |
| Product Name | Interface Transceiver IC | Telecom | IC TELECOM INTERFACE 552BGA | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 1.65V ~ 1.95V | Other; 1.65V ~ 1.95V | Other; 1.8V | Other |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |