Microchip Technology, Inc. Interface - Interface - Telecom - ZL50111GAG ZL50111GAG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1282959-ZL50111GAG Packaging: Tray Mounting Style: SMD Function: Telecom Circuit Interface: TDM Supply Current: 950mA Categories: Integrated Circuits Supplier Device Package: 552-PBGA (35x35) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 552-BGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: ZL50111 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 1.95V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1282959-ZL50111GAG Packaging: Tray Mounting Style: SMD Function: Telecom Circuit Interface: TDM Supply Current: 950mA Categories: Integrated Circuits Supplier Device Package: 552-PBGA (35x35) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 552-BGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: ZL50111 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 1.95V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50111GAG - 1282959-ZL50111GAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50111GAG
1282959-ZL50111GAG
Interface - Interface - Telecom - ZL50111GAG 1282959-ZL50111GAG
Manufacturer: Microchip Technology Win Source Part Number: 1282959-ZL50111GAG Packaging: Tray Mounting Style: SMD Function: Telecom Circuit Interface: TDM Supply Current: 950mA Categories: Integrated Circuits Supplier Device Package: 552-PBGA (35x35) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 552-BGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: ZL50111 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 1.95V

Manufacturer: Microchip Technology
Win Source Part Number: 1282959-ZL50111GAG
Packaging: Tray
Mounting Style: SMD
Function: Telecom Circuit
Interface: TDM
Supply Current: 950mA
Categories: Integrated Circuits
Supplier Device Package: 552-PBGA (35x35)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 552-BGA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: ZL50111
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 1.95V

Buy Now
Interface Transceiver IC - 702-ZL50111GAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL50111GAG
Interface Transceiver IC 702-ZL50111GAG
IC TELECOM INTERFACE 552BGA Product overview: ZL50111GAG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50111GAG can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 552BGA Product overview: ZL50111GAG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50111GAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - ZL50111GAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
ZL50111GAG
Telecom ZL50111GAG
Telecom IC Telecom Circuit 552-PBGA (35x35)

Telecom IC Telecom Circuit 552-PBGA (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - ZL50111GAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ZL50111GAG
Integrated Circuits (ICs) - Interface - Telecom ZL50111GAG
IC TELECOM INTERFACE 552BGA

IC TELECOM INTERFACE 552BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282959-ZL50111GAG 702-ZL50111GAG ZL50111GAG ZL50111GAG
Product Name Interface - Interface - Telecom - ZL50111GAG Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 1.65V ~ 1.95V Other; 1.65V ~ 1.95V Other; 1.65V ~ 1.95V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260796-SI32260-C-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
 - 26LS33LM/B - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details