IC TELECOM INTERFACE 552BGA Product overview: ZL50110GAG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50110GAG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1282957-ZL50110GAG
Packaging: Tray
Mounting Style: SMD
Function: Telecom Circuit
Interface: TDM
Supply Current: 950mA
Categories: Integrated Circuits
Supplier Device Package: 552-PBGA (35x35)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 552-BGA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: ZL50110
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 1.95V
IC TELECOM INTERFACE 552BGA
Telecom IC Telecom Circuit 552-PBGA (35x35)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-ZL50110GAG | 1282957-ZL50110GAG | ZL50110GAG | ZL50110GAG |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - ZL50110GAG | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 1.65V ~ 1.95V | Other; 1.65V ~ 1.95V | Other | Other; 1.65V ~ 1.95V |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |