Microchip Technology, Inc. Interface - Interface - Telecom - ZL50075GAG2 ZL50075GAG2

Description
Manufacturer: Microchip Technology Win Source Part Number: 1282955-ZL50075GAG2 Packaging: Tray Mounting Style: SMD Function: Switch Supply Current: 500mA Categories: Integrated Circuits Supplier Device Package: 324-PBGA (19x19) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 324-BGA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ZL50075 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1282955-ZL50075GAG2 Packaging: Tray Mounting Style: SMD Function: Switch Supply Current: 500mA Categories: Integrated Circuits Supplier Device Package: 324-PBGA (19x19) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 324-BGA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ZL50075 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50075GAG2 - 1282955-ZL50075GAG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50075GAG2
1282955-ZL50075GAG2
Interface - Interface - Telecom - ZL50075GAG2 1282955-ZL50075GAG2
Manufacturer: Microchip Technology Win Source Part Number: 1282955-ZL50075GAG2 Packaging: Tray Mounting Style: SMD Function: Switch Supply Current: 500mA Categories: Integrated Circuits Supplier Device Package: 324-PBGA (19x19) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 324-BGA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ZL50075 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V

Manufacturer: Microchip Technology
Win Source Part Number: 1282955-ZL50075GAG2
Packaging: Tray
Mounting Style: SMD
Function: Switch
Supply Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 324-PBGA (19x19)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 324-BGA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: ZL50075
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V

Buy Now
Interface Transceiver IC - 702-ZL50075GAG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL50075GAG2
Interface Transceiver IC 702-ZL50075GAG2
IC TELECOM INTERFACE 324BGA Product overview: ZL50075GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50075GAG2 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 324BGA Product overview: ZL50075GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50075GAG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - ZL50075GAG2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ZL50075GAG2
Integrated Circuits (ICs) - Interface - Telecom ZL50075GAG2
IC TELECOM INTERFACE 324BGA

IC TELECOM INTERFACE 324BGA

Supplier's Site
Telecom - ZL50075GAG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Switch 324-PBGA (19x19)

Telecom IC Switch 324-PBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282955-ZL50075GAG2 702-ZL50075GAG2 ZL50075GAG2 ZL50075GAG2
Product Name Interface - Interface - Telecom - ZL50075GAG2 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1908218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details