Microchip Technology, Inc. Interface Transceiver IC ZL50015GAG2

Description
IC TELECOM INTERFACE 256BGA Product overview: ZL50015GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50015GAG2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 256BGA Product overview: ZL50015GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50015GAG2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-ZL50015GAG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL50015GAG2
Interface Transceiver IC 702-ZL50015GAG2
IC TELECOM INTERFACE 256BGA Product overview: ZL50015GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50015GAG2 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256BGA Product overview: ZL50015GAG2 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50015GAG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1021787-ZL50015GAG2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1021787-ZL50015GAG2
Integrated Circuits (ICs) - Interface - Telecom 1021787-ZL50015GAG2
Win Source Part Number: 1021787-ZL50015GAG2 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 90 Mounting: SMD (SMT) Function: Switch Current - Supply: 150mA Voltage - Supply: 1.71V ~ 1.89V Package / Case: 256-BGA Supplier Device Package: 256-BGA (17x17) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ZL50015

Win Source Part Number: 1021787-ZL50015GAG2
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 90
Mounting: SMD (SMT)
Function: Switch
Current - Supply: 150mA
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 256-BGA
Supplier Device Package: 256-BGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: ZL50015

Buy Now Datasheet
Telecom - ZL50015GAG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Switch 256-BGA (17x17)

Telecom IC Switch 256-BGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - ZL50015GAG2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ZL50015GAG2
Integrated Circuits (ICs) - Interface - Telecom ZL50015GAG2
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-ZL50015GAG2 1021787-ZL50015GAG2 ZL50015GAG2 ZL50015GAG2
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1916891 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1382224-HEF4053BTT-Q100J - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
Interface Transceiver IC - 702-SI3220-G-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers