Microchip Technology, Inc. Interface - Interface - Telecom - ZL50001AP1 ZL50001AP1

Description
Manufacturer: Microchip Technology Win Source Part Number: 940014-ZL50001AP1 Features: Telecom IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 940014-ZL50001AP1 Features: Telecom IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50001AP1 - 940014-ZL50001AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50001AP1
940014-ZL50001AP1
Interface - Interface - Telecom - ZL50001AP1 940014-ZL50001AP1
Manufacturer: Microchip Technology Win Source Part Number: 940014-ZL50001AP1 Features: Telecom IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 940014-ZL50001AP1
Features: Telecom IC
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now
Interface Transceiver IC - 702-ZL50001AP1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL50001AP1
Interface Transceiver IC 702-ZL50001AP1
IC TELECOM INTERFACE DIGITAL SW / Telecom IC Product overview: ZL50001AP1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50001AP1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE DIGITAL SW / Telecom IC Product overview: ZL50001AP1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50001AP1 can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - ZL50001AP1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
ZL50001AP1
Telecom ZL50001AP1
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 940014-ZL50001AP1 702-ZL50001AP1 ZL50001AP1
Product Name Interface - Interface - Telecom - ZL50001AP1 Interface Transceiver IC Telecom
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4509TR13C00DKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details