Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom ZL49031DCE1

Description
Win Source Part Number: 1208122-ZL49031DCE1 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tube Number of Circuits: 1 Standard Package: 360 Mounting: SMD (SMT) Function: DTMF Receiver Current - Supply: 3mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 18-SOIC (0.295", 7.50mm Width) Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1208122-ZL49031DCE1 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tube Number of Circuits: 1 Standard Package: 360 Mounting: SMD (SMT) Function: DTMF Receiver Current - Supply: 3mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 18-SOIC (0.295", 7.50mm Width) Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1208122-ZL49031DCE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1208122-ZL49031DCE1
Integrated Circuits (ICs) - Interface - Telecom 1208122-ZL49031DCE1
Win Source Part Number: 1208122-ZL49031DCE1 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tube Number of Circuits: 1 Standard Package: 360 Mounting: SMD (SMT) Function: DTMF Receiver Current - Supply: 3mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 18-SOIC (0.295", 7.50mm Width) Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1208122-ZL49031DCE1
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tube
Number of Circuits: 1
Standard Package: 360
Mounting: SMD (SMT)
Function: DTMF Receiver
Current - Supply: 3mA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 1208122-ZL49031DCE1
Product Name Integrated Circuits (ICs) - Interface - Telecom
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receivers - ATA3745P3-TGQY - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details