Microchip Technology, Inc. Interface - Interface - Telecom - ZL49021DAA1 ZL49021DAA1

Description
Manufacturer: Microchip Technology Win Source Part Number: 1282944-ZL49021DAA1 Packaging: Tube Mounting Style: Through Hole Function: DTMF Receiver Supply Current: 3mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1282944-ZL49021DAA1 Packaging: Tube Mounting Style: Through Hole Function: DTMF Receiver Supply Current: 3mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL49021DAA1 - 1282944-ZL49021DAA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL49021DAA1
1282944-ZL49021DAA1
Interface - Interface - Telecom - ZL49021DAA1 1282944-ZL49021DAA1
Manufacturer: Microchip Technology Win Source Part Number: 1282944-ZL49021DAA1 Packaging: Tube Mounting Style: Through Hole Function: DTMF Receiver Supply Current: 3mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Microchip Technology
Win Source Part Number: 1282944-ZL49021DAA1
Packaging: Tube
Mounting Style: Through Hole
Function: DTMF Receiver
Supply Current: 3mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Interface Transceiver IC - 702-ZL49021DAA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL49021DAA1
Interface Transceiver IC 702-ZL49021DAA1
Wide Dynamic Range DTMF Receiver | IC RECEIVER DTMF 16PAIR 8DIP Product overview: ZL49021DAA1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL49021DAA1 can be used for catalog matching and distributor lookup.

Wide Dynamic Range DTMF Receiver | IC RECEIVER DTMF 16PAIR 8DIP Product overview: ZL49021DAA1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL49021DAA1 can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - ZL49021DAA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC DTMF Receiver 8-PDIP

Telecom IC DTMF Receiver 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282944-ZL49021DAA1 702-ZL49021DAA1 ZL49021DAA1
Product Name Interface - Interface - Telecom - ZL49021DAA1 Interface Transceiver IC Telecom
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
UART - 1901312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Irda
Device Type UART
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS30/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
2 suppliers