Microchip Technology, Inc. Audio Special Purpose - ZL38067LDG1 ZL38067LDG1

Description
Manufacturer: Microchip Technology Win Source Part Number: 940007-ZL38067LDG1 Features: Audio Audio Processor 4 Channel 64-QFN (9x9) Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38067 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1300 Estimated Pruduction Lead Time: 40 Weeks
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 940007-ZL38067LDG1 Features: Audio Audio Processor 4 Channel 64-QFN (9x9) Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38067 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1300 Estimated Pruduction Lead Time: 40 Weeks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - ZL38067LDG1 - 940007-ZL38067LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - ZL38067LDG1
940007-ZL38067LDG1
Audio Special Purpose - ZL38067LDG1 940007-ZL38067LDG1
Manufacturer: Microchip Technology Win Source Part Number: 940007-ZL38067LDG1 Features: Audio Audio Processor 4 Channel 64-QFN (9x9) Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38067 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1300 Estimated Pruduction Lead Time: 40 Weeks

Manufacturer: Microchip Technology
Win Source Part Number: 940007-ZL38067LDG1
Features: Audio Audio Processor 4 Channel 64-QFN (9x9)
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ZL38067
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
Estimated Pruduction Lead Time: 40 Weeks

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 940007-ZL38067LDG1
Product Name Audio Special Purpose - ZL38067LDG1
Package Type 64-QFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Universal Bus Functions - 1727-74ALVCH16501DGGYCT-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Specialized - 34P3216A-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Interface Transceiver IC - 722-SI2434-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers