Manufacturer: Microchip Technology
Win Source Part Number: 940006-ZL38065QCG1
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Echo Cancellation 100-LQFP
Package: 100-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: ZL38065
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC TELECOM INTERFACE 100LQFP Product overview: ZL38065QCG1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL38065QCG1 can be used for catalog matching and distributor lookup.
Telecom IC Echo Cancellation 100-LQFP
IC TELECOM INTERFACE 100LQFP
IC TELECOM INTERFACE 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 940006-ZL38065QCG1 | 702-ZL38065QCG1 | ZL38065QCG1 | ZL38065QCG1 | ZL38065QCG1 |
| Product Name | Interface - Interface - Telecom - ZL38065QCG1 | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; 100-LQFP | Tray | QFP; LQFP; 100-LQFP | QFP | QFP; 100-LQFP |
| Device Type | Transceiver | Sensor Interface |