Microchip Technology, Inc. Audio Special Purpose - ZL38063LDG1 ZL38063LDG1

Description
Manufacturer: Microchip Technology Win Source Part Number: 904280-ZL38063LDG1 Series: AcuEdge™ Features: Audio Audio Signal Processor 4 Channel 64-QFN (9x9) Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38063 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 904280-ZL38063LDG1 Series: AcuEdge™ Features: Audio Audio Signal Processor 4 Channel 64-QFN (9x9) Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38063 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - ZL38063LDG1 - 904280-ZL38063LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - ZL38063LDG1
904280-ZL38063LDG1
Audio Special Purpose - ZL38063LDG1 904280-ZL38063LDG1
Manufacturer: Microchip Technology Win Source Part Number: 904280-ZL38063LDG1 Series: AcuEdge™ Features: Audio Audio Signal Processor 4 Channel 64-QFN (9x9) Package: Tray Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38063 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks

Manufacturer: Microchip Technology
Win Source Part Number: 904280-ZL38063LDG1
Series: AcuEdge™
Features: Audio Audio Signal Processor 4 Channel 64-QFN (9x9)
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ZL38063
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 40 Weeks

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 904280-ZL38063LDG1
Product Name Audio Special Purpose - ZL38063LDG1
Package Type 64-QFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC14/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Interface module - 704-8013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Controllers - CY7C63813-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers