Microchip Technology, Inc. Audio Special Purpose - ZL38063LDF1 ZL38063LDF1

Description
Manufacturer: Microchip Technology Win Source Part Number: 904279-ZL38063LDF1 Series: AcuEdge™ Features: Audio Audio Signal Processor 4 Channel 64-QFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38063 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2700 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 904279-ZL38063LDF1 Series: AcuEdge™ Features: Audio Audio Signal Processor 4 Channel 64-QFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38063 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2700 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - ZL38063LDF1 - 904279-ZL38063LDF1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - ZL38063LDF1
904279-ZL38063LDF1
Audio Special Purpose - ZL38063LDF1 904279-ZL38063LDF1
Manufacturer: Microchip Technology Win Source Part Number: 904279-ZL38063LDF1 Series: AcuEdge™ Features: Audio Audio Signal Processor 4 Channel 64-QFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38063 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2700 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 904279-ZL38063LDF1
Series: AcuEdge™
Features: Audio Audio Signal Processor 4 Channel 64-QFN (9x9)
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ZL38063
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2700
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 904279-ZL38063LDF1
Product Name Audio Special Purpose - ZL38063LDF1
Package Type 64-QFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders, Decoders, Converters - 54185AJ/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Universal Bus Functions - 74ALVC162334ADGG,1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details