Microchip Technology, Inc. Audio Special Purpose - ZL38062LDG1 ZL38062LDG1

Description
Manufacturer: Microchip Technology Win Source Part Number: 904278-ZL38062LDG1 Series: AcuEdge™ Features: Audio Audio Signal Processor 1 Channel 64-QFN Package: Tray Mounting: Surface Mount Family Name: ZL38062 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 904278-ZL38062LDG1 Series: AcuEdge™ Features: Audio Audio Signal Processor 1 Channel 64-QFN Package: Tray Mounting: Surface Mount Family Name: ZL38062 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - ZL38062LDG1 - 904278-ZL38062LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - ZL38062LDG1
904278-ZL38062LDG1
Audio Special Purpose - ZL38062LDG1 904278-ZL38062LDG1
Manufacturer: Microchip Technology Win Source Part Number: 904278-ZL38062LDG1 Series: AcuEdge™ Features: Audio Audio Signal Processor 1 Channel 64-QFN Package: Tray Mounting: Surface Mount Family Name: ZL38062 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected

Manufacturer: Microchip Technology
Win Source Part Number: 904278-ZL38062LDG1
Series: AcuEdge™
Features: Audio Audio Signal Processor 1 Channel 64-QFN
Package: Tray
Mounting: Surface Mount
Family Name: ZL38062
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 904278-ZL38062LDG1
Product Name Audio Special Purpose - ZL38062LDG1
Package Type 64-QFN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GZ-Q10YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MLA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1316322-SI3050-E1-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers