Microchip Technology, Inc. Audio Special Purpose - ZL38062LDF1 ZL38062LDF1

Description
Manufacturer: Microchip Technology Win Source Part Number: 904277-ZL38062LDF1 Series: AcuEdge™ Features: Audio Audio Signal Processor 1 Channel 64-QFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38062 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2700 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ZL38062LDF1CT, ZL38062LDF1-ND, ZL38062LDF1DKR, ZL38062LDF1TR
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 904277-ZL38062LDF1 Series: AcuEdge™ Features: Audio Audio Signal Processor 1 Channel 64-QFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38062 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2700 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ZL38062LDF1CT, ZL38062LDF1-ND, ZL38062LDF1DKR, ZL38062LDF1TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - ZL38062LDF1 - 904277-ZL38062LDF1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - ZL38062LDF1
904277-ZL38062LDF1
Audio Special Purpose - ZL38062LDF1 904277-ZL38062LDF1
Manufacturer: Microchip Technology Win Source Part Number: 904277-ZL38062LDF1 Series: AcuEdge™ Features: Audio Audio Signal Processor 1 Channel 64-QFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ZL38062 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2700 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ZL38062LDF1CT, ZL38062LDF1-ND, ZL38062LDF1DKR, ZL38062LDF1TR

Manufacturer: Microchip Technology
Win Source Part Number: 904277-ZL38062LDF1
Series: AcuEdge™
Features: Audio Audio Signal Processor 1 Channel 64-QFN (9x9)
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ZL38062
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2700
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ZL38062LDF1CT, ZL38062LDF1-ND, ZL38062LDF1DKR, ZL38062LDF1TR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 904277-ZL38062LDF1
Product Name Audio Special Purpose - ZL38062LDF1
Package Type 64-QFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BGT60LTR11AIPE6327XUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.5V ~ 5V
View Details
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QM55003TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details