Microchip Technology, Inc. Audio Special Purpose - ZL38042LDG1 ZL38042LDG1

Description
Manufacturer: Microchip Technology Win Source Part Number: 904276-ZL38042LDG1 Series: AcuEdge™ Features: Audio Audio Processor 4 Channel 64-QFN Package: Tray Mounting: Surface Mount Family Name: ZL38042 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 904276-ZL38042LDG1 Series: AcuEdge™ Features: Audio Audio Processor 4 Channel 64-QFN Package: Tray Mounting: Surface Mount Family Name: ZL38042 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - ZL38042LDG1 - 904276-ZL38042LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - ZL38042LDG1
904276-ZL38042LDG1
Audio Special Purpose - ZL38042LDG1 904276-ZL38042LDG1
Manufacturer: Microchip Technology Win Source Part Number: 904276-ZL38042LDG1 Series: AcuEdge™ Features: Audio Audio Processor 4 Channel 64-QFN Package: Tray Mounting: Surface Mount Family Name: ZL38042 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected

Manufacturer: Microchip Technology
Win Source Part Number: 904276-ZL38042LDG1
Series: AcuEdge™
Features: Audio Audio Processor 4 Channel 64-QFN
Package: Tray
Mounting: Surface Mount
Family Name: ZL38042
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 904276-ZL38042LDG1
Product Name Audio Special Purpose - ZL38042LDG1
Package Type 64-QFN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CG8972AFT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SOIC Interface Transceiver IC - 722-SI3015-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Pins 16 #
View Details