Microchip Technology, Inc. Audio Special Purpose - ZL38040LDG1 ZL38040LDG1

Description
Manufacturer: Microchip Technology Win Source Part Number: 904275-ZL38040LDG1 Series: AcuEdge™ Features: Audio Audio Signal Processor 2 Channel 64-QFN (9x9) Package: Tray Package: 64-VFQFN Mounting: Surface Mount Family Name: ZL38040 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 904275-ZL38040LDG1 Series: AcuEdge™ Features: Audio Audio Signal Processor 2 Channel 64-QFN (9x9) Package: Tray Package: 64-VFQFN Mounting: Surface Mount Family Name: ZL38040 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - ZL38040LDG1 - 904275-ZL38040LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - ZL38040LDG1
904275-ZL38040LDG1
Audio Special Purpose - ZL38040LDG1 904275-ZL38040LDG1
Manufacturer: Microchip Technology Win Source Part Number: 904275-ZL38040LDG1 Series: AcuEdge™ Features: Audio Audio Signal Processor 2 Channel 64-QFN (9x9) Package: Tray Package: 64-VFQFN Mounting: Surface Mount Family Name: ZL38040 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 904275-ZL38040LDG1
Series: AcuEdge™
Features: Audio Audio Signal Processor 2 Channel 64-QFN (9x9)
Package: Tray
Package: 64-VFQFN
Mounting: Surface Mount
Family Name: ZL38040
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 904275-ZL38040LDG1
Product Name Audio Special Purpose - ZL38040LDG1
Package Type 64-QFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Interface - Interface - Controllers - ADM6999GA2T1 - 140473-ADM6999GA2T1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details