Microchip Technology, Inc. Audio Special Purpose - ZL38040LDF1 ZL38040LDF1

Description
Manufacturer: Microchip Technology Win Source Part Number: 847458-ZL38040LDF1 Series: AcuEdge™ Features: Audio 2 Channel Package: Reel - TR Family Name: ZL38040 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2700 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 847458-ZL38040LDF1 Series: AcuEdge™ Features: Audio 2 Channel Package: Reel - TR Family Name: ZL38040 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2700 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - ZL38040LDF1 - 847458-ZL38040LDF1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - ZL38040LDF1
847458-ZL38040LDF1
Audio Special Purpose - ZL38040LDF1 847458-ZL38040LDF1
Manufacturer: Microchip Technology Win Source Part Number: 847458-ZL38040LDF1 Series: AcuEdge™ Features: Audio 2 Channel Package: Reel - TR Family Name: ZL38040 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2700 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 847458-ZL38040LDF1
Series: AcuEdge™
Features: Audio 2 Channel
Package: Reel - TR
Family Name: ZL38040
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2700
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 847458-ZL38040LDF1
Product Name Audio Special Purpose - ZL38040LDF1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
 - 54ACT373DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
Interface Transceiver IC - 722-SI2400-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers