Microchip Technology, Inc. Interface - Interface - Telecom - ZL38010DCE1 ZL38010DCE1

Description
Manufacturer: Microchip Technology Win Source Part Number: 940004-ZL38010DCE1 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Telecom Circuit 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ZL38010 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 940004-ZL38010DCE1 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Telecom Circuit 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ZL38010 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL38010DCE1 - 940004-ZL38010DCE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL38010DCE1
940004-ZL38010DCE1
Interface - Interface - Telecom - ZL38010DCE1 940004-ZL38010DCE1
Manufacturer: Microchip Technology Win Source Part Number: 940004-ZL38010DCE1 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Telecom Circuit 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ZL38010 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 26 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 940004-ZL38010DCE1
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Telecom Circuit 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ZL38010
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 26
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-ZL38010DCE1
Interface Transceiver IC 702-ZL38010DCE1
IC TELECOM INTERFACE 28SOIC Product overview: ZL38010DCE1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL38010DCE1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 28SOIC Product overview: ZL38010DCE1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL38010DCE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - ZL38010DCE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Telecom Circuit 28-SOIC

Telecom IC Telecom Circuit 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - ZL38010DCE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ZL38010DCE1
Integrated Circuits (ICs) - Interface - Telecom ZL38010DCE1
IC TELECOM INTERFACE 28SOIC

IC TELECOM INTERFACE 28SOIC

Supplier's Site
IC TELECOM INTERFACE 28SOIC

IC TELECOM INTERFACE 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 940004-ZL38010DCE1 702-ZL38010DCE1 ZL38010DCE1 ZL38010DCE1 ZL38010DCE1
Product Name Interface - Interface - Telecom - ZL38010DCE1 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 28-SOIC Tube SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC SOIC; 28-SOIC (0.295", 7.50mm Width)
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
3 suppliers
Quad buffer; 3-state - 74ABT125D,623 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HCT4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers